TE Connectivity CA46005
- 收藏
- 对比
CA46005
2460-CA46005
无类别的
--
大陆
立即发货

CA46005 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CA46005详情
TE Connectivity CA46005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
CA46005拓展信息







哦! 它是空的。