TE Connectivity CA4620
- 收藏
- 对比
CA4620
2460-CA4620
无类别的
--
大陆
立即发货

CA4620 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CA4620详情
TE Connectivity CA4620重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
5.3
Core identification
Colour
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
CA4620拓展信息







哦! 它是空的。