TE Connectivity CA6204-000
- 收藏
- 对比
CA6204-000
2460-CA6204-000
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories Solder Sleeve
--最小包装量--
CA6204-000详情
TE Connectivity CA6204-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CA62
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
SolderGrip
包装
Bulk
零件状态
活跃
终端
Solder
颜色
Blue, Green Stripe
线规
1400-4800 CMA
绝缘材料
全绝缘热缩管
端子类型
线螺母
进线数
1
特征
--
CA6204-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。