TE Connectivity CA6206-000
- 收藏
- 对比
CA6206-000
2460-CA6206-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Parallel Splice, 8 – 12 AWG Wire Size, 8 – 3.5 mm² Wire Size, Sealable, 7000 – 16000 CMA Wire Size, Blue, Length 45.5 mm [1.79 in], Box
1最小包装量--
CA6206-000详情
TE Connectivity CA6206-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(CMA)
7000 – 16000
Accepts Wire Insulation Diameter Rangeu2009
7u2009mmu2009[u2009.275u2009inu2009]
Sealableu2009
有
Wire Sizeu2009(mm²)
8 – 3.5
Wire Sizeu2009(AWG)
8 – 12
Alias #
SGRS-3-58
TE Internal Description
SGRS-3-58
TE Internal #
CA6206-000
CA6206-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。