TE Connectivity CA6206-000
- 收藏
- 对比
CA6206-000
2460-CA6206-000
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories Solder Sleeve Polyvinylidene Fluoride Blue Raychem Box
1最小包装量--
CA6206-000详情
TE Connectivity CA6206-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.104058 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Package
Bulk
Base Product Number
CA62
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Box
系列
SolderGrip
零件状态
活跃
终端
Solder
类型
焊接套管
颜色
Blue, Blue Stripe
子类别
Wire & Cable Management
线规
7000-16000 CMA
绝缘材料
全绝缘热缩管
端子类型
线螺母
产品类别
Solder Sleeves & Shield Tubing
进线数
1
特征
--
产品类别
Solder Sleeves & Shield Tubing
CA6206-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。