TE Connectivity CA6207-000
- 收藏
- 对比
CA6207-000
2460-CA6207-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Parallel Splice, 6 – 8 AWG Wire Size, 12 – 7.5 mm² Wire Size, Sealable, 15000 – 24000 CMA Wire Size, Yellow, Length 45 mm [1.77 in]
1最小包装量--
CA6207-000详情
TE Connectivity CA6207-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accepts Wire Insulation Diameter Rangeu2009
9u2009mmu2009[u2009.35u2009inu2009]
Wire Sizeu2009(CMA)
15000 – 24000
Sealableu2009
有
Wire Sizeu2009(mm²)
12 – 7.5
Wire Sizeu2009(AWG)
6 – 8
Alias #
SGRS-4-58
TE Internal Description
SGRS-4-58
TE Internal #
CA6207-000
CA6207-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。