TE Connectivity CA6801F
- 收藏
- 对比
CA6801F
2460-CA6801F
无类别的
--
大陆
立即发货

CA6801F datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CA6801F详情
TE Connectivity CA6801F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Degree of protection (NEMA)
1
Colour front ring
Black
With front ring
有
Type of control element
Toggle
0个相似型号
CA6801F拓展信息







哦! 它是空的。