TE Connectivity CA7110-005
- 收藏
- 对比
CA7110-005
2460-CA7110-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Inline Joint, Cross-Section 150 – 300 mm², 1 Core, Polymeric, RAYCHEM MXSU
1最小包装量--
CA7110-005详情
TE Connectivity CA7110-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CA7110-005
TE Internal Description
MXSU-5132
Alias #
MXSU-5132
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
German
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Inline
CA7110-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。