TE Connectivity CA7354-011
- 收藏
- 对比
CA7354-011
2460-CA7354-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ASIA / AMERICAS / ANZPAC, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Inline Joint, Cross-Section 500 mm², 1 Core, RAYCHEM MXSU
1最小包装量--
CA7354-011详情
TE Connectivity CA7354-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CA7354-011
TE Internal Description
MXSU-3151
Alias #
MXSU-3151
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Inline
CA7354-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。