TE Connectivity CA7354-025
- 收藏
- 对比
CA7354-025
2460-CA7354-025
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Inline Joint, Cross-Section 500 mm², 1 Core, Polymeric, RAYCHEM MXSU
1最小包装量--
CA7354-025详情
TE Connectivity CA7354-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Finnish
Joints & Splice Product Availabilityu2009
EMEA
TE Internal Description
MXSU-3151
TE Internal #
CA7354-025
CA7354-025拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。