TE Connectivity CA7641-000
- 收藏
- 对比
CA7641-000
2460-CA7641-000
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Wire Terminator / Shield Terminator / Cable Terminator, 4.32 mm [.17 in] Expanded Inside
1最小包装量--
CA7641-000详情
TE Connectivity CA7641-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CA7641-000
TE Internal Description
S200-3-9030
Alias #
S200-3-9030
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
200
Expanded Inside Diameter (Min)u2009
4.32u2009mmu2009[u2009.17u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.16u2009mmu2009[u2009.085u2009inu2009]
Pre-Installed Leadu2009
有
CA7641-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。