TE Connectivity CA8633-000
- 收藏
- 对比
CA8633-000
2460-CA8633-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, MIL-DTL-27500, 600VAC Voltage Rating, Tin-Coated Copper, 18 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
CA8633-000详情
TE Connectivity CA8633-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
18
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
MIL-DTL-27500
Alias #
44AM1131-18-MSL3-9CS2275
Mil-Spec
M27500A18ML3T08
TE Internal Description
44AM1131-18-MSL3-9CS2275
TE Internal #
CA8633-000
CA8633-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。