TE Connectivity CA864
- 收藏
- 对比
CA864
2460-CA864
无类别的
--
大陆
立即发货

CA864 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CA864详情
TE Connectivity CA864重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
CA864拓展信息







哦! 它是空的。