TE Connectivity CA8812F
- 收藏
- 对比
CA8812F
2460-CA8812F
无类别的
--
大陆
立即发货

CA8812F datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CA8812F详情
TE Connectivity CA8812F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Toggle
With light source
无
CA8812F拓展信息







哦! 它是空的。