TE Connectivity CAD-0601-222
- 收藏
- 对比
CAD-0601-222详情
TE Connectivity CAD-0601-222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CAD-0601-222
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.74
Contact Finish Mating
GOLD (15) OVER NICKEL
Manufacturer Series
CAD
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
MATTE TIN (200) OVER NICKEL
CAD-0601-222拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。