TE Connectivity CAR3SC00WS
- 收藏
- 对比
CAR3SC00WS
2460-CAR3SC00WS
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 3 Position, Sealable, Black, Panel Mount, -40 – 185 °F [-40 – 85 °C]
1最小包装量--
CAR3SC00WS详情
TE Connectivity CAR3SC00WS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
3
Sealableu2009
有
TE Internal #
CAR3SC00WS
TE Internal Description
CAR RECPT DIN9680 3way, w/o contacts
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
3.48, 4.98
Mating Pin Diameteru2009(in)
.137, .196
Connector Systemu2009
Wire-to-Wire
CAR3SC00WS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。