TE Connectivity CB0220.
- 收藏
- 对比
CB0220.
2460-CB0220.
无类别的
--
大陆
立即发货

CB0220. datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CB0220.详情
TE Connectivity CB0220.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CB0220.拓展信息







哦! 它是空的。