TE Connectivity CB03294012
- 收藏
- 对比
CB03294012
2460-CB03294012
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .063 in [1.57 mm], Crosslinked Fluoroelastomer, 3.18 mm [.125 in] Inner Diameter, RAYCHEM RW-200
1最小包装量--
CB03294012详情
TE Connectivity CB03294012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.57u2009mmu2009[u2009.063u2009inu2009]
Expanded Inside Diameter (Min)u2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Alias #
1012483-F
TE Internal Description
RW-200-E-1/8-0-SP
TE Internal #
CB03294012
CB03294012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。