TE Connectivity CB0934-000
- 收藏
- 对比
CB0934-000
2460-CB0934-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .7 in [17.78 mm] Expanded Inside, .175 in [4.45 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM FL2500
1最小包装量--
CB0934-000详情
TE Connectivity CB0934-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB0934-000
TE Internal Description
FL2500-NO.4-J2-0-55MM
Alias #
2-1899832-2
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
17.78u2009mmu2009[u2009.7u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Shrink Ratiou2009
4:1
CB0934-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。