TE Connectivity CB100-8
- 收藏
- 对比
CB100-8
2460-CB100-8
无类别的
--
大陆
立即发货

CB100-8 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CB100-8详情
TE Connectivity CB100-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Degree of protection (IP)
IP20
Type of fastening
Mounting with screw
Material quality
Other
Model
Multimedia end box
频率
5 - 2400
0个相似型号
CB100-8拓展信息







哦! 它是空的。