TE Connectivity CB3125-000
- 收藏
- 对比
CB3125-000
2460-CB3125-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, 350 – 2000 CMA Wire Size, Length 29.7 mm [1.17 in], Government Qualified Splice, Bag, Fully Insulated, -55 – 175 °C [-67 – 347 °F]
1最小包装量--
CB3125-000详情
TE Connectivity CB3125-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB3125-000
TE Internal Description
D-1744-01-LF
Alias #
D-1744-01-LF
Sealableu2009
有
Accepts Wire Insulation Diameter Rangeu2009
1.9u2009mmu2009[u2009.075u2009inu2009]
Wire Sizeu2009(CMA)
350 – 2000
Overall Product Lengthu2009
29.7u2009mmu2009[u20091.17u2009inu2009]
Government Qualified Spliceu2009
有
CB3125-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。