TE Connectivity CB4436-000
- 收藏
- 对比
CB4436-000
2460-CB4436-000
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Tin-Coated Copper, 24 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
CB4436-000详情
TE Connectivity CB4436-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
TE Internal Description
55PC0211-24-0CS2502
TE Internal #
CB4436-000
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
24
CB4436-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。