TE Connectivity CB5045-000
- 收藏
- 对比
CB5045-000
2460-CB5045-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 1.5 in [38.1 mm] Expanded Inside, .5 in [12.7 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM BSTS-FR
1最小包装量--
CB5045-000详情
TE Connectivity CB5045-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
Alias #
8-1899832-6
TE Internal Description
BSTS-15X4FR
TE Internal #
CB5045-000
CB5045-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。