TE Connectivity CB5053-000
- 收藏
- 对比
CB5053-000
2460-CB5053-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Clear, Single Wall, 1.7 in [43.18 mm] Expanded Inside, .5 in [12.7 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM BSTS
1最小包装量--
CB5053-000详情
TE Connectivity CB5053-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Expanded Inside Diameter (Min)u2009
43.18u2009mmu2009[u20091.7u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Clear
Alias #
8-1899832-8
TE Internal Description
BSTS-17X4/CL
TE Internal #
CB5053-000
CB5053-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。