TE Connectivity CB5063-000
- 收藏
- 对比
CB5063-000
2460-CB5063-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .9 in [22.86 mm], Irradiated Modified Polyolefin, 65.58 mm [2.7 in] Inner Diameter, RAYCHEM BSTS
1最小包装量--
CB5063-000详情
TE Connectivity CB5063-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Black
TE Internal Description
BSTS-27X25
TE Internal #
CB5063-000
Shrink Ratiou2009
3:1
Expanded Inside Diameter (Min)u2009
65.58u2009mmu2009[u20092.7u2009inu2009]
Recovered Inside Diameter (Max)u2009
22.86u2009mmu2009[u2009.9u2009inu2009]
Wall Typeu2009
单壁
CB5063-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。