TE Connectivity CB5069-000
- 收藏
- 对比
CB5069-000
2460-CB5069-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To 1.25 in [31.75 mm], Irradiated Modified Polyolefin, 76.2 mm [3 in] Inner Diameter, RAYCHEM BSTS
1最小包装量--
CB5069-000详情
TE Connectivity CB5069-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
31.75u2009mmu2009[u20091.25u2009inu2009]
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Alias #
9-1899832-4
TE Internal Description
BSTS-30X4NM
TE Internal #
CB5069-000
CB5069-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。