TE Connectivity CB5070-000 (ALTERNATE: 1630478-8)
- 收藏
- 对比
CB5070-000 (ALTERNATE: 1630478-8)
2460-CB5070-000 (ALTERNATE: 1630478-8)
无类别的
--
大陆
立即发货

BSTS-35X4FR
1最小包装量--
CB5070-000 (ALTERNATE: 1630478-8)详情
TE Connectivity CB5070-000 (ALTERNATE: 1630478-8)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2 - 6
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
9
Wrench width
17
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CB5070-000 (ALTERNATE: 1630478-8)拓展信息







哦! 它是空的。