TE Connectivity CB5072-000
- 收藏
- 对比
CB5072-000
2460-CB5072-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 4.5 in [114.3 mm] Expanded Inside, 1.75 in [44.45 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM BSTS
1最小包装量--
CB5072-000详情
TE Connectivity CB5072-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
44.45u2009mmu2009[u20091.75u2009inu2009]
Expanded Inside Diameter (Min)u2009
114.3u2009mmu2009[u20094.5u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
Alias #
6-1899254-0
TE Internal Description
BSTS-45X4
TE Internal #
CB5072-000
CB5072-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。