TE Connectivity CB5090-000
- 收藏
- 对比
CB5090-000
2460-CB5090-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 1.1 in [27.9 mm] Expanded Inside, .375 in [9.5 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM HF
1最小包装量--
CB5090-000详情
TE Connectivity CB5090-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Expanded Inside Diameter (Min)u2009
27.9u2009mmu2009[u20091.1u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
Alias #
1-1899833-4
TE Internal Description
HF-11FRX4
TE Internal #
CB5090-000
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
3:1
CB5090-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。