TE Connectivity CB5092-000
- 收藏
- 对比
CB5092-000
2460-CB5092-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .375 in [9.5 mm], Irradiated Modified Polyolefin, 33 mm [1.3 in] Inner Diameter, RAYCHEM HF
1最小包装量--
CB5092-000详情
TE Connectivity CB5092-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5092-000
TE Internal Description
HF-13FRX4
Alias #
5-1899229-9
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
33u2009mmu2009[u20091.3u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
3:1
CB5092-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。