TE Connectivity CB5144-000
- 收藏
- 对比
CB5144-000
2460-CB5144-000
热缩管
--
大陆
立即发货

Black, 5:1, Single Wall Tubing, Shrinks To .265 in [6.7 mm], Irradiated Modified Polyolefin, 31.75 mm [1.25 in] Inner Diameter, RAYCHEM HRSR
1最小包装量--
CB5144-000详情
TE Connectivity CB5144-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
5:1
Recovered Inside Diameter (Max)u2009
6.7u2009mmu2009[u2009.265u2009inu2009]
Expanded Inside Diameter (Min)u2009
31.75u2009mmu2009[u20091.25u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
HRSR-125FR-10/226
TE Internal #
CB5144-000
CB5144-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。