TE Connectivity CB5149-000
- 收藏
- 对比
CB5149-000
2460-CB5149-000
热缩管
--
大陆
立即发货

Black, 5:1, Single Wall Tubing, Shrinks To .345 in [8.8 mm], Irradiated Modified Polyolefin, 44.45 mm [1.75 in] Inner Diameter, RAYCHEM HRSR
1最小包装量--
CB5149-000详情
TE Connectivity CB5149-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5149-000
TE Internal Description
HRSR-175FR-8/NM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
44.45u2009mmu2009[u20091.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
8.8u2009mmu2009[u2009.345u2009inu2009]
Shrink Ratiou2009
5:1
CB5149-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。