TE Connectivity CB5278-000
- 收藏
- 对比
CB5278-000
2460-CB5278-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .374 in [9.5 mm], Irradiated Modified Polyolefin, 27.9 mm [1.098 in] Inner Diameter, RAYCHEM SST-SR
1最小包装量--
CB5278-000详情
TE Connectivity CB5278-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.374u2009inu2009]
Expanded Inside Diameter (Min)u2009
27.9u2009mmu2009[u20091.098u2009inu2009]
Wall Typeu2009
单壁
TE Internal #
CB5278-000
TE Internal Description
SST-12-11/FR/97
Primary Product Coloru2009
Black
CB5278-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。