TE Connectivity CB5291-000
- 收藏
- 对比
CB5291-000
2460-CB5291-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 2 in [50.8 mm] Expanded Inside, .752 in [19.1 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SST/SST-FR
1最小包装量--
CB5291-000详情
TE Connectivity CB5291-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.752u2009inu2009]
Expanded Inside Diameter (Min)u2009
50.8u2009mmu2009[u20092u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
TE Internal Description
SST-12-20/97
TE Internal #
CB5291-000
CB5291-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。