TE Connectivity CB5317-000
- 收藏
- 对比
CB5317-000
2460-CB5317-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .15 in [3.81 mm], Irradiated Modified Polyolefin, 10.2 mm [.4 in] Inner Diameter, RAYCHEM SST/SST-FR
1最小包装量--
CB5317-000详情
TE Connectivity CB5317-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5317-000
TE Internal Description
SST-30-04/226/NM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
10.2u2009mmu2009[u2009.4u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
Shrink Ratiou2009
3:1
CB5317-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。