TE Connectivity CB5328-000
- 收藏
- 对比
CB5328-000
2460-CB5328-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To 1.75 in [44.5 mm], Irradiated Modified Polyolefin, 114.3 mm [4.5 in] Inner Diameter, RAYCHEM SST/SST-FR
1最小包装量--
CB5328-000详情
TE Connectivity CB5328-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5328-000
TE Internal Description
SST-36-45/97
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
114.3u2009mmu2009[u20094.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
44.5u2009mmu2009[u20091.75u2009inu2009]
Shrink Ratiou2009
3:1
CB5328-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。