TE Connectivity CB5340-000
- 收藏
- 对比
CB5340-000
2460-CB5340-000
热缩管
--
大陆
立即发货

Red, 3:1, Single Wall Tubing, Shrinks To .22 in [5.59 mm], Irradiated Modified Polyolefin, 19.05 mm [.75 in] Inner Diameter, RAYCHEM SST/SST-FR
1最小包装量--
CB5340-000详情
TE Connectivity CB5340-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5340-000
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
5.59u2009mmu2009[u2009.22u2009inu2009]
Expanded Inside Diameter (Min)u2009
19.05u2009mmu2009[u2009.75u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Red
TE Internal Description
SST-48-07/RED/226/NM
CB5340-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。