TE Connectivity CB5349-000
- 收藏
- 对比
CB5349-000
2460-CB5349-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .375 in [9.52 mm], Irradiated Modified Polyolefin, 27.94 mm [1.1 in] Inner Diameter, RAYCHEM SST-SR
--最小包装量--
CB5349-000详情
TE Connectivity CB5349-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5349-000
TE Internal Description
SST-48-11/FR/97
Mil-Spec
M23053/15-102-0
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
27.94u2009mmu2009[u20091.1u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.52u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
3:1
CB5349-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。