TE Connectivity CB5364-000
- 收藏
- 对比
CB5364-000
2460-CB5364-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 1.3 in [33.02 mm] Expanded Inside, .375 in [9.52 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SST-SR
1最小包装量--
CB5364-000详情
TE Connectivity CB5364-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5364-000
TE Internal Description
SST-48-13/FR/97
Mil-Spec
M23053/15-109-0
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
33.02u2009mmu2009[u20091.3u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.52u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
3:1
CB5364-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。