TE Connectivity CB5377-000
- 收藏
- 对比
CB5377-000
2460-CB5377-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .5 in [12.7 mm], Irradiated Modified Polyolefin, 43.18 mm [1.7 in] Inner Diameter, RAYCHEM SST/SST-FR
1最小包装量--
CB5377-000详情
TE Connectivity CB5377-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5377-000
TE Internal Description
SST-48-17/226
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
43.18u2009mmu2009[u20091.7u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
3:1
CB5377-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。