TE Connectivity CB5390-000
- 收藏
- 对比
CB5390-000
2460-CB5390-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .9 in [22.86 mm], Irradiated Modified Polyolefin, 68.58 mm [2.7 in] Inner Diameter, RAYCHEM SST/SST-FR
1最小包装量--
CB5390-000详情
TE Connectivity CB5390-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recovered Inside Diameter (Max)u2009
22.86u2009mmu2009[u2009.9u2009inu2009]
Expanded Inside Diameter (Min)u2009
68.58u2009mmu2009[u20092.7u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
SST-48-27/226
TE Internal #
CB5390-000
Shrink Ratiou2009
3:1
CB5390-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。