TE Connectivity CB5395-000
- 收藏
- 对比
CB5395-000
2460-CB5395-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 3 in [76.2 mm] Expanded Inside, 1.25 in [31.75 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SST-SR
1最小包装量--
CB5395-000详情
TE Connectivity CB5395-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5395-000
TE Internal Description
SST-48-30/FR/97
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
31.75u2009mmu2009[u20091.25u2009inu2009]
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Black
Mil-Spec
M23053/15-105-0
CB5395-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。