TE Connectivity CB5398-000
- 收藏
- 对比
CB5398-000
2460-CB5398-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To 1.75 in [44.5 mm], Irradiated Modified Polyolefin, 101.6 mm [4 in] Inner Diameter, RAYCHEM SST-SR
1最小包装量--
CB5398-000详情
TE Connectivity CB5398-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recovered Inside Diameter (Max)u2009
44.5u2009mmu2009[u20091.75u2009inu2009]
Expanded Inside Diameter (Min)u2009
101.6u2009mmu2009[u20094u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Mil-Spec
M23053/15-106-0
TE Internal Description
SST-48-40/FR/97
TE Internal #
CB5398-000
Shrink Ratiou2009
3:1
CB5398-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。