TE Connectivity CB5410-000
- 收藏
- 对比
CB5410-000
2460-CB5410-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .22 in [5.6 mm], Irradiated Modified Polyolefin, 19.05 mm [.75 in] Inner Diameter, RAYCHEM SST/SST-FR
1最小包装量--
CB5410-000详情
TE Connectivity CB5410-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Expanded Inside Diameter (Min)u2009
19.05u2009mmu2009[u2009.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
5.6u2009mmu2009[u2009.22u2009inu2009]
Shrink Ratiou2009
3:1
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
SST-6-07/97
TE Internal #
CB5410-000
Contact Materials
Copper Alloy
Mounting
通孔
操作温度
-35 to 85 °C
CB5410-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。