TE Connectivity CB5420-000
- 收藏
- 对比
CB5420-000
2460-CB5420-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .752 in [19.1 mm], Irradiated Modified Polyolefin, 50.8 mm [2 in] Inner Diameter, RAYCHEM SST-SR
1最小包装量--
CB5420-000详情
TE Connectivity CB5420-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.752u2009inu2009]
Shrink Ratiou2009
3:1
TE Internal #
CB5420-000
TE Internal Description
SST-6-20/FR/97
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
50.8u2009mmu2009[u20092u2009inu2009]
CB5420-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。