TE Connectivity CB5447-000
- 收藏
- 对比
CB5447-000
2460-CB5447-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 1.5 in [38.1 mm] Expanded Inside, .5 in [12.7 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM XFFR
1最小包装量--
CB5447-000详情
TE Connectivity CB5447-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5447-000
TE Internal Description
XFFR-48-15/97
Alias #
2-1899833-2
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
3:1
CB5447-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。