TE Connectivity CB5448-000
- 收藏
- 对比
CB5448-000
2460-CB5448-000
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .751 in [19.1 mm], Irradiated Modified Polyolefin, 50.8 mm [2 in] Inner Diameter, RAYCHEM XFFR
1最小包装量--
CB5448-000详情
TE Connectivity CB5448-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
XFFR-48-20/97
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
50.8u2009mmu2009[u20092u2009inu2009]
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.751u2009inu2009]
Shrink Ratiou2009
3:1
TE Internal #
CB5448-000
CB5448-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。