TE Connectivity CB5812-000
- 收藏
- 对比
CB5812-000
2460-CB5812-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 55, 600VAC Voltage Rating, Tin-Coated Copper, 20 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
CB5812-000详情
TE Connectivity CB5812-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB5812-000
TE Internal Description
55PC2131-20-9/93/96-9-L002
Alias #
55PC2131-20-9/93/96-9-L002
Cable Typeu2009
Spec 55
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
20
CB5812-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。