TE Connectivity CB7003-000
- 收藏
- 对比
CB7003-000
2460-CB7003-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter and Ring ST Stainless Steel Passivized Entry Size 4 (Alt: CB7003-000)
1最小包装量--
CB7003-000详情
TE Connectivity CB7003-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Part Number
CB7003-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CB7003
无铅代码
有
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
compliant
CB7003-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。