TE Connectivity CB7570-000
- 收藏
- 对比
CB7570-000
2460-CB7570-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 18 – 22 AWG Wire Size, .75 – .34 mm² Wire Size, 1500 – 3800 CMA Wire Size, Red, Length 31 mm [1.22 in], Box, Open, Fully Insulated
1最小包装量--
CB7570-000详情
TE Connectivity CB7570-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB7570-000
TE Internal Description
B-155-008-13
Alias #
B-155-008-13
Wire Sizeu2009(AWG)
18 – 22
Wire Sizeu2009(mm²)
.75 – .34
Sealableu2009
无
Accepts Wire Insulation Diameter Rangeu2009
2u2009mmu2009[u2009.09u2009inu2009]
Wire Sizeu2009(CMA)
1500 – 3800
CB7570-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。